EN
  • EN
  • DE

LTC3615IFE-1#PBF

Part No LTC3615IFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3615 - Dual 4MHz, 3A Synchronous Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 2
Number of Pins 24
Output Current 3 A
Output Type Adjustable
Output Voltage 5.5 V
RoHS Compliant
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072355-LTC3615IFE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3615IFE-1#PBF CAD Model

Description

The LTC3615IFE-1#PBF is a high-performance, monolithic synchronous buck regulator from Analog Devices Inc., a company renowned for its expertise in designing and manufacturing high-quality integrated circuits. This particular product is designed to deliver a continuous output current of up to 3A with outstanding efficiency, making it an ideal choice for power-sensitive applications.

Key Features

  • High Efficiency: The LTC3615IFE-1#PBF offers up to 95% efficiency, which minimizes power loss and heat generation, extending the life of the product and the devices it powers.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 2.25V to 5.5V, accommodating a variety of power sources and ensuring versatility in different applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility to meet the needs of various downstream components.
  • Dual N-Channel MOSFETs: Integrated high-side and low-side N-channel MOSFETs optimize the device's performance and reduce external component count.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are smaller and more reliable than other types, contributing to a compact design.
  • Fast Transient Response: The LTC3615IFE-1#PBF features a fast transient response, ensuring stable operation during sudden load changes.
  • Thermal Protection: It includes thermal protection to safeguard the device and the system under high-temperature conditions.

Applications

The LTC3615IFE-1#PBF is suitable for a wide range of applications, particularly where high efficiency and compact size are critical. It is commonly used in:

  • Portable electronics
  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Point-of-load applications

With its robust feature set and the reputation of Analog Devices for quality and reliability, the LTC3615IFE-1#PBF is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess