EN
  • EN
  • DE

ADP3309ART-3.3-REEL7

Part No ADP3309ART-3.3-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043672-ADP3309ART-3.3-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3309ART-3.3-REEL7 CAD Model

Description

Analog Devices Inc. ADP3309ART-3.3-REEL7

The ADP3309ART-3.3-REEL7 is a high-precision, low-dropout voltage regulator that offers an impressive blend of features suitable for a variety of electronic applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this voltage regulator is designed to maintain a stable 3.3V output with an input voltage range that typically extends from 4.0V to 12V. It is available in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

One of the key attributes of the ADP3309ART-3.3-REEL7 is its high accuracy. The device boasts an output voltage accuracy of ±0.8% at room temperature and ±1.4% over the entire operating temperature range, ensuring reliable performance for critical applications. This high level of precision is particularly beneficial for powering sensitive analog and digital circuits that require a stable voltage supply.

The ADP3309ART-3.3-REEL7 also features a low dropout voltage, typically just 180mV at 100mA load, which allows for efficient operation even when the input voltage is very close to the output voltage. This characteristic is especially useful in battery-operated devices, where maximizing battery life is crucial.

Additional features of this voltage regulator include a low quiescent current of 110μA (typical) that further enhances its suitability for portable equipment by reducing power consumption when in standby mode. The device also provides excellent transient response, which helps maintain voltage stability during rapid changes in load, such as when a device switches from low power to high power operation.

To ensure device protection, the ADP3309ART-3.3-REEL7 incorporates several safety features, including over-current protection and thermal overload protection. These safeguards help prevent damage to the voltage regulator and the powered device in the event of abnormal operating conditions.

The product is supplied in a tape and reel format (REEL7), which facilitates automated assembly processes, making it an efficient choice for mass production environments. With its robust feature set, the ADP3309ART-3.3-REEL7 from Analog Devices Inc. is a reliable and efficient solution for a wide range of voltage regulation requirements.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0081
TDK Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,580 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess