EN
  • EN
  • DE

ADP3309ARTZ-2.7-R7

Part No ADP3309ARTZ-2.7-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 100MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.7V
Voltage Dropout (Max) 0.25V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 2 mA
Control Features Error Flag, Shutdown
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 80°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADP3309
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558618-ADP3309ARTZ-2.7-R7
Ultra Librarian 3D Model Ultra Librarian ADP3309ARTZ-2.7-R7 CAD Model

Description

ADP3309ARTZ-2.7-R7 - High Precision, Low Power Voltage Regulator

Product Overview:

The ADP3309ARTZ-2.7-R7 is a high precision, low dropout (LDO) linear voltage regulator designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This particular model is tailored to deliver a fixed output voltage of 2.7V, which is ideal for stable voltage supply in sensitive electronic circuits.

Key Features:

  • High Accuracy: The ADP3309ARTZ-2.7-R7 offers a remarkable output voltage accuracy of ±0.8%, ensuring reliable and consistent performance for applications requiring precise voltage regulation.
  • Low Dropout Voltage: With a low dropout performance, this regulator can maintain output voltage regulation with minimal difference between the input and output voltages, making it suitable for battery-powered devices where maximizing efficiency is crucial.
  • Low Quiescent Current: It features a low quiescent current of just 110 µA (typical), which significantly reduces power consumption when in operation, thereby extending battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating, enhancing its reliability and longevity.
  • Current Limiting: The regulator includes current limiting features to protect the device and the load from excessive current conditions.
  • Small Package: The ADP3309ARTZ-2.7-R7 comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications:

This voltage regulator is highly versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/Microcontroller power supplies
  • Reference voltage sources
  • Cameras and audio devices

Quality and Reliability:

Analog Devices Inc. is renowned for their commitment to quality, and the ADP3309ARTZ-2.7-R7 is no exception. It is designed to meet rigorous standards, ensuring dependable performance in a variety of operating conditions. Whether you are developing consumer electronics, medical devices, or industrial equipment, this LDO voltage regulator is an excellent choice for stable power supply needs.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess