EN
  • EN
  • DE

LM3S1W16-IQR50-C1

Part No LM3S1W16-IQR50-C1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 32KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LIN, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.08 V ~ 1.32 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779038-LM3S1W16-IQR50-C1
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1W16
Introduction Date October 09, 2009
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S1W16-IQR50-C1 CAD Model

Description

The Texas Instruments LM3S1W16-IQR50-C1 microcontroller is a highly integrated, high-performance ARM Cortex-M3 based microcontroller designed for a wide range of applications that require sophisticated control mechanisms and connectivity features. This microcontroller is part of the Stellaris® LM3S series, which is renowned for its robust architecture, exceptional performance, and low power consumption.

Key Features

  • Core: The LM3S1W16-IQR50-C1 is equipped with a 32-bit ARM Cortex-M3 processor core, which operates at a frequency of up to 50 MHz. This core is designed to offer users a balanced approach between performance and power efficiency, making it ideal for both industrial and consumer applications.
  • Memory: It boasts 16 KB of SRAM and 256 KB of flash memory, providing ample space for application code and data storage. This combination allows for efficient in-system programming and reliable operation over the product's lifetime.
  • I/O and Peripherals: The microcontroller features a rich set of peripherals, including multiple serial communication interfaces (UART, SPI, I2C), General Purpose Input/Output (GPIO) pins with interrupt capabilities, and analog-to-digital converters (ADCs) for interfacing with analog sensors and devices.
  • Connectivity: With integrated Ethernet MAC+PHY, the LM3S1W16-IQR50-C1 facilitates easy connectivity for networked applications, enabling devices to communicate over local or wide-area networks.
  • Power Management: The device supports multiple power-saving modes, which allow designers to optimize power consumption according to the application's requirements. This feature is particularly useful for battery-powered or energy-sensitive systems.
  • Package: The microcontroller is available in a compact 64-LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications while still providing sufficient I/O options for complex designs.

Applications

The versatility of the LM3S1W16-IQR50-C1 makes it an excellent choice for a variety of applications, including but not limited to: industrial control systems, home automation, point-of-sale machines, medical devices, and networked communication devices.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S1W16-IQR50-C1 microcontroller, including detailed datasheets, technical documentation, development tools, and software libraries to assist developers in bringing their products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess