The ADP3330ART-3.3, manufactured by Analog Devices Inc., is a high-accuracy, low-dropout voltage regulator that operates at a fixed output of 3.3 volts. This component is designed to deliver optimal performance in applications requiring a stable and precise voltage supply. With its advanced design and robust feature set, the ADP3330ART-3.3 is an ideal choice for powering sensitive electronic circuits.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Low Dropout Voltage: Ensures efficient operation even with low input-to-output voltage differentials.
- High Output Current: Capable of supplying up to 200 mA, suitable for a wide range of applications.
- Low Quiescent Current: Helps in prolonging battery life in portable devices by minimizing power consumption when in standby mode.
- Excellent Load Regulation: Maintains a steady output voltage despite variations in the load, providing consistent performance.
- Overcurrent and Thermal Protection: Built-in safety features to prevent damage to the regulator and the connected load under extreme conditions.
- Noise Reduction: Low output noise makes it suitable for noise-sensitive applications such as RF and precision instrumentation.
Applications
The ADP3330ART-3.3 is versatile and can be used in a variety of electronic devices, including:
- Portable and battery-powered equipment
- Microprocessor/ microcontroller or DSP supply
- Data cards and modems
- Medical devices
- Instrumentation and control systems
Package and Availability
This regulator is offered in a compact SOT-23 package, making it suitable for space-constrained applications. The ADP3330ART-3.3 is available through Analog Devices Inc. and authorized distributors, ensuring easy access and support for designers and manufacturers.
For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or consult the ADP3330ART-3.3 datasheet.