EN
  • EN
  • DE

ADP3333ARM-3.15-R7

Part No ADP3333ARM-3.15-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.15V 300MA 8-MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3.15V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 5.5 mA
Control Features Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP3333ARM-3.15-R7,ADP3333ARM-3.15R7,2156-ADP3333ARM-3.15-R7-ADTR-ND,ANAANAADP3333ARM-3.15-R7
Standard Package 1,000
Win Source Part Number 1043682-ADP3333ARM-3.15-R7
Ultra Librarian 3D Model Ultra Librarian ADP3333ARM-3.15-R7 CAD Model

Description

ADP3333ARM-3.15-R7: High-Accuracy, Low-Dropout, Adjustable Linear Regulator

The ADP3333ARM-3.15-R7 is a high-performance, adjustable linear regulator manufactured by Analog Devices Inc., designed to deliver a continuous load current up to 200 mA. This versatile component is ideal for precision voltage regulation in a wide array of applications, including sensitive RF, analog circuitry, and portable electronic devices where extended battery life is crucial.

With an input voltage range from 3.6 V to 12 V, the ADP3333ARM-3.15-R7 provides excellent versatility and is particularly suited for systems that require a stable and low-noise power supply. The output voltage is adjustable from 1.25 V to the maximum input voltage, allowing for customization to meet specific design requirements.

The device boasts an impressive dropout voltage of typically 170 mV at 200 mA load, which enhances its efficiency and makes it an excellent choice for applications operating with a very low voltage differential between input and output. This low dropout voltage ensures that the regulator can maintain output voltage regulation even when the supply voltage is very close to the output voltage, thereby maximizing the usable range of the input power source.

One of the key features of the ADP3333ARM-3.15-R7 is its high-accuracy output voltage, which is ensured by a tight output voltage tolerance of ±1% over the full temperature range. This precision is critical for applications requiring consistent performance and stability.

The device also includes several protective features to ensure the safety and reliability of the systems it powers. It comes with current limiting and thermal overload protection, which safeguard the regulator and the downstream components from damage due to excessive current or overheating.

The ADP3333ARM-3.15-R7 is available in a compact MSOP (Mini Small Outline Package) that is well-suited for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices where size and weight are critical considerations.

In summary, the ADP3333ARM-3.15-R7 from Analog Devices Inc. is a versatile, high-accuracy, and reliable linear regulator that offers adjustable output voltage, low dropout performance, and robust protection features. It is an ideal solution for designers looking to optimize their power management systems in a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess