EN
  • EN
  • DE

ADP3333ARMZ-2.5-RL

Part No ADP3333ARMZ-2.5-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 300MA 2.5V 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 5.5 mA
Control Features Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3333
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 709394-ADP3333ARMZ-2.5-RL
Ultra Librarian 3D Model Ultra Librarian ADP3333ARMZ-2.5-RL CAD Model

Description

The ADP3333ARMZ-2.5-RL by Analog Devices Inc. is a high-performance, low-dropout linear regulator that offers a fixed output voltage of 2.5V. Designed with precision and reliability in mind, this component ensures a stable and clean power supply for sensitive electronic circuits. It is particularly suitable for applications that require a low voltage supply with minimal power loss.

Key Features

  • Low Dropout Voltage: The device boasts an impressively low dropout voltage, which enhances its efficiency and allows operation with minimal input-to-output voltage differential.
  • High Output Accuracy: The output voltage is precise, with tight regulation that maintains the voltage within a narrow range, ensuring consistent performance for the end application.
  • Low Quiescent Current: It features low idle current consumption, contributing to the overall energy efficiency of the system it is integrated into.
  • Thermal Overload Protection: The regulator includes built-in thermal overload protection to safeguard the device and the application in the event of overheating.
  • Current Limiting: Integrated current limiting functionality protects the device from damage due to excessive load conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications with varying environmental conditions.
  • Compact Package: The ADP3333ARMZ-2.5-RL comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications

The ADP3333ARMZ-2.5-RL is versatile and can be used in a variety of applications, including:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor/ DSP supply
  • Data communications equipment
  • PC cards

Product Summary

Analog Devices Inc. has a reputation for creating products that blend performance with practicality, and the ADP3333ARMZ-2.5-RL is no exception. Its robust design, coupled with its energy-saving features, makes it an excellent choice for engineers and designers looking to optimize their power management solutions. Whether for commercial, industrial, or personal use, this regulator provides a reliable, fixed-voltage output with the quality assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess