EN
  • EN
  • DE

TA-010TNC150M-C1R

Part No TA-010TNC150M-C1R
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195995-TA-010TNC150M-C1R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-010TNC150M-C1R CAD Model

Description

The TA-010TNC150M-C1R is a Tantalum Chip Capacitor manufactured by Fuji Electric. These capacitors are known for their reliability and stability, making them suitable for a variety of electronic applications. The TA series is designed for surface mounting, which simplifies the manufacturing process and allows for denser circuit board designs.

Applications

  • Power supply decoupling
  • Filtering in electronic circuits
  • Signal processing
  • Timing circuits
  • DC-DC converters

Features

  • Surface mount design
  • Compact size
  • Stable electrical characteristics
  • High reliability
  • Low ESR (Equivalent Series Resistance)

Benefits

  • Improved circuit performance due to stable capacitance
  • Reduced board space requirements
  • Simplified assembly process
  • Long operational life
  • Efficient power delivery in power supply applications

Specifications

While specific detailed specifications can vary, typical parameters for a capacitor like the TA-010TNC150M-C1R would include:

  • Capacitance: 15μF (microfarads). The '150M' in the name suggests a capacitance of 15μF with a tolerance (M usually indicates a ±20% tolerance).
  • Voltage Rating: While the voltage rating isn't explicitly stated in the part number, tantalum capacitors typically have voltage ratings ranging from 6.3V to 50V. Further datasheet research would be needed for the exact value.
  • Case Size: The 'TA-010' indicates a specific EIA case size. Likely a smaller footprint like 0603 or 0805.
  • Tolerance: Typically ±20% (M)
  • Operating Temperature Range: Typically -55°C to +125°C
  • ESR (Equivalent Series Resistance): Tantalum capacitors often feature low ESR, crucial for efficient filtering and power delivery.
  • Termination: Surface mount terminations compatible with standard reflow soldering processes.

These capacitors are constructed using tantalum as the anode material and manganese dioxide as the cathode. They are often conformally coated for protection and insulation. The C1R likely denotes packaging and or specific manufacturing processes.

You May Also Be Interested in

Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess