EN
  • EN
  • DE

ADP3334ARZ-REEL

Part No ADP3334ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 10V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 130μA to 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 10 V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131796-ADP3334ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3334ARZ-REEL CAD Model

Description

The ADP3334ARZ-REEL is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., an industry leader in high-precision analog and mixed-signal processing technology. This regulator is designed to deliver a stable and reliable power supply, and it is ideal for applications that require a high degree of accuracy and low noise in power management.

Key Features

  • Output Voltage: The ADP3334ARZ-REEL provides a fixed output voltage, ensuring a consistent and precise voltage supply for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: The voltage accuracy of this device is remarkable, making it suitable for critical applications where voltage precision is paramount.
  • Low Noise: It has been designed to produce minimal noise, a crucial characteristic for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and RF systems.
  • Current Limiting and Thermal Overload Protection: The ADP3334ARZ-REEL includes built-in current limiting and thermal overload protection features, safeguarding the device and the system it powers from damage due to excessive currents or overheating.
  • Package: It is available in a compact SOIC package, which is suitable for space-constrained applications.
  • Reel Packaging: The '-REEL' designation indicates that this component is provided in tape and reel packaging, which is optimized for automated assembly processes, making it ideal for high-volume production environments.

Applications

The versatility of the ADP3334ARZ-REEL makes it well-suited for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical and healthcare systems
  • Telecommunications equipment
  • Industrial and instrumentation platforms
  • Data acquisition systems

In conclusion, the ADP3334ARZ-REEL from Analog Devices Inc. is a robust and reliable power management solution that offers precision, efficiency, and protection for advanced electronic systems. Its high performance and versatile features make it an excellent choice for designers seeking a top-quality LDO regulator for their demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9443 $50.0531
42+ $2.4158 $101.4636
65+ $2.3403 $152.1195
89+ $2.2648 $201.5672
115+ $2.1893 $251.7695
153+ $1.9629 $300.3237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,742 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess