EN
  • EN
  • DE

ADP3335ACPZ-3.3

Part No ADP3335ACPZ-3.3
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816764-ADP3335ACPZ-3.3
Ultra Librarian 3D Model Ultra Librarian ADP3335ACPZ-3.3 CAD Model

Description

ADP3335ACPZ-3.3 - Linear Voltage Regulator

The ADP3335ACPZ-3.3, manufactured by Analog Devices Inc., is a high-precision, low-dropout linear voltage regulator that offers a fixed output of 3.3V. This component is designed to provide a stable voltage supply for sensitive electronics, making it an ideal choice for applications requiring a low noise power source with a high degree of accuracy.

Key Features:

  • Output Voltage: Fixed 3.3V output to power a wide range of devices.
  • High Accuracy: Maintains output voltage within tight tolerances, ensuring reliable operation of connected devices.
  • Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Current Capacity: Delivers up to 500mA of output current, suitable for a variety of low-power applications.
  • Thermal Protection: Integrated over-temperature shutdown feature protects the regulator and connected devices from damage due to excessive heat.
  • Short-Circuit Protection: Built-in short-circuit protection ensures safety and longevity of the electronic system.
  • Package Type: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Low Noise: Exhibits low voltage noise and low quiescent current, making it ideal for RF and precision analog circuits.
  • Noise Reduction: Optional bypass capacitor pin can be used to further reduce output noise.

Applications:

The ADP3335ACPZ-3.3 is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA power supplies
  • Data acquisition systems
  • Medical and healthcare equipment
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP3335ACPZ-3.3 is no exception, providing robust performance in a wide range of operating conditions. Its high-quality design ensures that it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7314 $103.1652
28+ $5.5523 $155.4644
38+ $5.3732 $204.1816
49+ $5.1941 $254.5109
65+ $4.6568 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,794 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess