EN
  • EN
  • DE

ADP3335ARM-3.3-RL(LFE)

Part No ADP3335ARM-3.3-RL(LFE)
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SSOP-8P
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 736855-ADP3335ARM-3.3-RL(LFE)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3335ARM-3.3-RL(LFE) CAD Model

Description

ADP3335ARM-3.3-RL(LFE) - Analog Devices Inc.

ADP3335ARM-3.3-RL(LFE)

The ADP3335ARM-3.3-RL(LFE) from Analog Devices Inc. is a high-performance, low-dropout linear regulator that operates at a fixed output voltage of 3.3V. This regulator is designed to deliver up to 500 mA of output current, making it an excellent choice for powering sensitive analog and digital circuits that require a stable and precise voltage supply.

With its low dropout voltage and low quiescent current, the ADP3335ARM-3.3-RL(LFE) is optimized for battery-powered applications where power efficiency is critical. The device features a fast transient response and excellent line and load regulation, ensuring a stable output even under dynamic load conditions.

The regulator is housed in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its small footprint and surface-mount package allow for efficient use of PCB real estate, which is particularly valuable in portable electronic devices.

Key features of the ADP3335ARM-3.3-RL(LFE) include:

  • Fixed output voltage of 3.3V
  • Output current up to 500 mA
  • Low dropout voltage
  • Low quiescent current
  • Excellent line and load regulation
  • Fast transient response
  • Thermal overload protection
  • Short-circuit protection
  • 8-lead MSOP package for space-saving

This voltage regulator is ideal for a wide range of applications, including portable and battery-powered equipment, microprocessor/microcontroller power supplies, and point-of-load regulation in distributed power systems.

With the reliability and quality assurance of Analog Devices Inc., the ADP3335ARM-3.3-RL(LFE) is a solid choice for designers looking for a high-performance power management solution.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet and design resources provided by Analog Devices Inc.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5434 $50.8680
48+ $2.0869 $100.1712
75+ $2.0216 $151.6200
103+ $1.9564 $201.5092
133+ $1.8912 $251.5296
177+ $1.6956 $300.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess