EN
  • EN
  • DE

ADP3338AKC-3.3-RL7

Part No ADP3338AKC-3.3-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1A PREC 3.3V SOT-223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 8V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 30 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number ADP3338
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850559-ADP3338AKC-3.3-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC-3.3-RL7 CAD Model

Description

ADP3338AKC-3.3-RL7 High-Accuracy Low-Dropout Regulator

The ADP3338AKC-3.3-RL7 is a cutting-edge, high-accuracy low-dropout (LDO) regulator designed and manufactured by Analog Devices Inc., a leader in precision engineering. This regulator is specifically engineered to deliver a stable and reliable 3.3V output, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.

Constructed with an advanced semiconductor process, the ADP3338AKC-3.3-RL7 boasts an impressive dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial for battery-powered devices, where maximizing the use of available power is essential for prolonged operation.

One of the standout features of this LDO regulator is its high accuracy. The output voltage is maintained with a precision of ±1%, which is crucial for powering sensitive components that require a consistent voltage level to function correctly. The ADP3338AKC-3.3-RL7 also offers excellent load and line regulation, further contributing to its stability under various operating conditions.

The device comes in a compact SOT-223 package, designated by the "KC" in its part number, which allows for efficient heat dissipation and space-saving on the PCB. The "RL7" suffix indicates that the product is available in a reel, making it suitable for automated assembly processes and high-volume production environments.

In addition to its performance features, the ADP3338AKC-3.3-RL7 includes built-in protection mechanisms such as overcurrent protection and thermal overload protection. These safety features ensure that both the regulator and the downstream components are safeguarded against potential damage caused by abnormal operating conditions.

Overall, the ADP3338AKC-3.3-RL7 from Analog Devices Inc. is a top-tier power management solution that offers reliability, precision, and efficiency. It is well-suited for a wide range of applications, including portable devices, microprocessor/microcontroller power supplies, and any system where a high-quality power source is necessary.

For more detailed specifications and application guidance, engineers and designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess