EN
  • EN
  • DE

R5U220-QFN48P1

Part No R5U220-QFN48P1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289733-R5U220-QFN48P1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5U220-QFN48P1 CAD Model

Description

The R5U220-QFN48P1 is a USB 2.0 Host Controller manufactured by Ricoh. Functionally similar to R5U220-QFN48P, it's designed to enable devices to function as a USB host, allowing them to connect and communicate with various USB peripherals. The '1' likely indicates a minor revision or improvement over the base R5U220-QFN48P.

Applications

  • Embedded Systems: Enabling USB host functionality in various embedded applications.
  • Printers: Supporting USB connections for printing directly from USB storage devices.
  • Industrial Equipment: Providing USB host capabilities for data logging and control systems.
  • POS Systems: Enabling connectivity with USB barcode scanners, receipt printers, and other peripherals.
  • Mobile Devices: Extending the functionality of mobile devices to connect to USB devices.

Features

  • USB 2.0 Host Controller: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.
  • QFN48 Package: Compact surface-mount package for space-constrained applications.
  • Integrated Transceiver: Reduces external component count.
  • Supports Multiple Endpoints: Allows for simultaneous communication with multiple USB devices.
  • Low Power Consumption: Optimized for power-sensitive applications.

Benefits

  • Simplified USB Host Implementation: Provides a complete USB host solution in a single chip.
  • Reduced System Cost: Minimizes the need for external components.
  • Improved Performance: Enables high-speed data transfer with USB peripherals.
  • Space-Saving Design: QFN package is suitable for small form factor applications.
  • Extended Battery Life: Low power consumption is ideal for portable devices.

Additional Details

Like the R5U220-QFN48P, the R5U220-QFN48P1 likely operates with a 3.3V power supply. It probably supports various USB device classes, including mass storage, HID, and communication devices. The device incorporates an integrated transceiver for signal conditioning and protection. The small '1' likely indicates a bug fix or minor enhancement compared to the original R5U220-QFN48P.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess