EN
  • EN
  • DE

ADP172ACBZ-3.0-R7

Part No ADP172ACBZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA, Low Quiescent Current CMOS Linear Regulator | IC REG LINEAR 3V 300MA 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.1V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 60μA
Maximum Supply Current 260nA
PSRR 73dB ~ 47dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.95x1.03)
Family Part Number ADP172
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141196-ADP172ACBZ-3.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP172ACBZ-3.0-R7 CAD Model

Description

Product Overview: ADP172ACBZ-3.0-R7 by Analog Devices Inc.

The ADP172ACBZ-3.0-R7 is a high-performance, low-dropout linear regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This regulator is specifically engineered to deliver a fixed output voltage of 3.0 volts with outstanding accuracy and stability. It is an ideal power management solution for a wide range of applications, including portable electronics, sensors, and microprocessor power supplies.

Key Features

  • Fixed Output Voltage: The device provides a steady 3.0V output, which is essential for consistent performance in sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout feature, the ADP172ACBZ-3.0-R7 can maintain regulation with minimal difference between the input and output voltage, increasing efficiency in battery-operated devices.
  • High Output Accuracy: Precision output voltage ensures reliable operation of connected components, which is crucial for maintaining the integrity of electronic systems.
  • Low Quiescent Current: The regulator's design minimizes the current consumed when in a no-load condition, thereby extending battery life in portable applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system from damage due to excessive heat.
  • Short-Circuit Protection: The inclusion of short-circuit protection ensures that the regulator and the downstream components are protected from potential harm due to circuit faults.

Applications

  • Portable and Battery-Powered Devices
  • Microprocessor/Microcontroller Power Supplies
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems

The ADP172ACBZ-3.0-R7 is presented in a compact, surface-mount package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for designers seeking to ensure the longevity and stability of their electronic products. Analog Devices Inc. has a reputation for producing high-quality components, and the ADP172ACBZ-3.0-R7 is no exception, offering performance and reliability in a range of demanding applications.

Whether you're developing the latest consumer gadget, a critical medical device, or an industrial control system, the ADP172ACBZ-3.0-R7 from Analog Devices Inc. provides the efficiency, accuracy, and reliability required to power your innovation.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9619 $62.5235
150+ $0.7893 $118.3950
230+ $0.7646 $175.8580
315+ $0.7400 $233.1000
405+ $0.7153 $289.6965
545+ $0.6413 $349.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess