EN
  • EN
  • DE

HMC751LC4

Part No HMC751LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 17GHZ-27GHZ 24SMT / RF Amplifier IC General Purpose 17GHz ~ 27GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 17GHz ~ 27GHz
P1dB 13dBm
Gain 25dB
Noise Figure 2.2dB
RF Type General Purpose
Voltage - Supply 3.5V ~ 4.5V
Current - Supply 73mA
Mounting Surface Mount
Case / Package 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC751
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-HMC751LC4,1127-1720,505-HMC751LC4,1127-1720-ND
Standard Package 1
Win Source Part Number 1321752-HMC751LC4
Ultra Librarian 3D Model Ultra Librarian HMC751LC4 CAD Model

Description

The HMC751LC4 from Analog Devices Inc. is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) that operates in the 6 to 18 GHz frequency range. Designed to provide optimal signal amplification with minimal added noise, this LNA is ideal for a wide range of applications, including electronic warfare, radar systems, satellite communications, and test equipment.

The HMC751LC4 is housed in a compact 4x4 mm ceramic leadless chip carrier (LC4) package, making it suitable for space-constrained applications where size and weight are critical factors. Its small footprint does not compromise on performance, offering a noise figure as low as 2.5 dB, which ensures excellent sensitivity and dynamic range.

With a high gain of 17 dB and the ability to handle up to 25 dBm of output power, this LNA can amplify weak signals without distortion, maintaining signal integrity even in challenging environments. The device also features an output power for 1 dB compression (P1dB) of 19 dBm, which allows it to maintain linear performance under varying input signal conditions.

The HMC751LC4's robust design includes an integrated power detector that simplifies system monitoring and diagnostics. This feature enables real-time monitoring of the amplifier's output power, which is essential for maintaining system performance and reliability. Additionally, the LNA has a single positive supply voltage, simplifying the power supply design and reducing the overall system complexity.

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC751LC4 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability over a wide temperature range. Whether used in commercial or military applications, the HMC751LC4 is a reliable choice for engineers looking for a high-quality LNA that delivers exceptional performance.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess