EN
  • EN
  • DE

ADP3338AKCZ-1.8

Part No ADP3338AKCZ-1.8
Manufacturer Analog Devices Inc.
Description LDO Regulator Pos 1.8V 1.6A 4-Pin(3+Tab) SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-223
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722104-ADP3338AKCZ-1.8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3338
Introduction Date June 01, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-1.8 CAD Model

Description

ADP3338AKCZ-1.8 Voltage Regulator by Analog Devices Inc.

The ADP3338AKCZ-1.8 is a high-performance, low-dropout linear voltage regulator manufactured by Analog Devices Inc., designed to provide a stable and precise 1.8V output voltage. This component is particularly suitable for applications that demand a low voltage supply with minimal power dissipation and excellent transient response. The ADP3338AKCZ-1.8 is an ideal solution for powering advanced microprocessors, microcontrollers, and other logic devices that require a steady, low-noise power source.

Key Features:

  • Output Voltage: Fixed 1.8V with high accuracy.
  • High Output Current: Capable of delivering up to 1A of continuous output current.
  • Low Dropout: Offers a very low dropout performance, typically just 200mV at full load, which enhances power efficiency and allows operation with minimal input-to-output voltage differential.
  • Excellent Load Regulation: Maintains a stable output voltage even with varying load conditions, ensuring reliable performance for sensitive electronic circuits.
  • Fast Transient Response: Quickly responds to rapid changes in load, which is critical for maintaining voltage stability in dynamic systems.
  • Low Noise: Designed for low output voltage noise, making it suitable for noise-sensitive applications such as RF circuits and precision analog systems.
  • Thermal Protection: Integrated thermal overload protection safeguards the device from damage due to excessive power dissipation.
  • Overcurrent Protection: Built-in current limit function protects the regulator and the load from damage due to fault conditions.
  • Small Package Size: Available in a compact SOT-223 surface-mount package, optimizing board space in space-constrained applications.
  • Wide Operating Temperature Range: Suitable for commercial and industrial temperature ranges, ensuring reliable operation in diverse environments.

The ADP3338AKCZ-1.8 voltage regulator's robust design ensures a stable power supply, with a quiescent current of typically 1mA, which further contributes to its power efficiency. Its compatibility with low ESR ceramic capacitors, which can provide excellent output stability, makes it a versatile choice for modern electronic designs. Whether you're designing a high-end computing device or a sensitive analog application, the ADP3338AKCZ-1.8 from Analog Devices Inc. offers the performance and reliability needed to meet the stringent requirements of today's electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,739 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess