EN
  • EN
  • DE

ADP3339AKC-1.8

Part No ADP3339AKC-1.8
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-223
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729464-ADP3339AKC-1.8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-1.8 CAD Model

Description

The ADP3339AKC-1.8 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., renowned for its precision and reliability. This regulator is capable of delivering a continuous output current of up to 1.5 A while maintaining a low dropout voltage, making it an ideal choice for demanding applications that require a stable and accurate power supply.

Key Features:

  • Output Voltage: Fixed 1.8V output, ideal for powering advanced microprocessors and logic devices.
  • High Accuracy: Maintains output voltage accuracy within ±1% over line, load, and temperature variations, ensuring reliable performance in a wide range of conditions.
  • Low Dropout: Features a low dropout performance, which allows for a minimal difference between the input and output voltages, enhancing efficiency and allowing operation with very low input voltages.
  • High Output Current: Capable of delivering up to 1.5 A of continuous output current, suitable for high-power applications.
  • Thermal Overload Protection: Equipped with built-in thermal overload protection that safeguards the device under extreme operating conditions.
  • Current Limiting: Integrated current limiting prevents damage from overcurrent conditions, enhancing the longevity and reliability of the regulator.
  • Low Noise: Designed to produce low output noise, making it suitable for sensitive RF or analog circuitry that requires a quiet power supply.
  • Package: Available in the compact TO-252 (KC) package, which is suitable for space-constrained applications.

Applications:

The ADP3339AKC-1.8 is versatile and can be used across a broad spectrum of applications, including but not limited to:

  • High-performance microprocessors and DSPs
  • Portable and battery-powered equipment
  • Data storage systems
  • Graphics cards
  • Telecommunication infrastructure

With its combination of high accuracy, low dropout, and robust protection features, the ADP3339AKC-1.8 from Analog Devices Inc. is an excellent choice for any application that demands a high-quality power supply solution.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,560 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess