EN
  • EN
  • DE

MGA-631P8-TR1

Part No MGA-631P8-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830788-MGA-631P8-TR1
Ultra Librarian 3D Model Ultra Librarian MGA-631P8-TR1 CAD Model

Description

The MGA-631P8-TR1 is a high-performance Gallium Arsenide (GaAs) Enhancement-mode pHEMT (pseudomorphic High Electron Mobility Transistor) MMIC (Monolithic Microwave Integrated Circuit) amplifier from Avago Technologies Limited (now Broadcom). It is designed for applications requiring high gain, low noise figure, and high linearity. This amplifier is particularly suitable for use in wireless communication systems, instrumentation, and radar applications where high performance is critical.

Applications

  • Cellular/PCS/W-CDMA infrastructure
  • Wireless LAN (WLAN)
  • Satellite communication systems
  • Instrumentation amplifiers
  • Radar systems

Features

  • High gain: Provides substantial signal amplification to boost signal strength.
  • Low noise figure: Minimizes added noise to preserve signal quality.
  • High linearity: Reduces signal distortion, enabling higher data rates and better system performance.
  • Internally matched: Simplifies integration and minimizes external component requirements.
  • Surface mount package: Facilitates easy assembly and compact system designs.
  • Single positive supply: Simplifies biasing and reduces power supply complexity.

Benefits

  • Improved receiver sensitivity: Enables detection of weaker signals, expanding communication range.
  • Enhanced signal quality: Reduces noise and distortion, resulting in cleaner and more reliable signals.
  • Increased system performance: Supports higher data rates and improved overall system capabilities.
  • Simplified design: Internal matching reduces design complexity and component count.
  • Reduced system cost: Fewer external components and easier assembly lower overall system costs.

Additional Details

The MGA-631P8-TR1 operates over a broad frequency range, suitable for various wireless communication standards. The gain, noise figure, and linearity performance are typically specified in the product datasheet for different operating frequencies and bias conditions. The device is supplied in a small surface-mount package for easy integration into modern circuit board designs. Careful attention should be paid to thermal management to ensure reliable operation at high power levels. Detailed information on biasing, matching networks, and thermal considerations can be found in the manufacturer's datasheet. The datasheet also includes S-parameter data for accurate simulation and design.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess