EN
  • EN
  • DE

ADP3339AKC-3.3-RL

Part No ADP3339AKC-3.3-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy, Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator / LDO Regulator Pos 3.3V 1.5A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173235-ADP3339AKC-3.3-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3339
Introduction Date October 26, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-3.3-RL CAD Model

Description

ADP3339AKC-3.3-RL Linear Voltage Regulator by Analog Devices Inc.

The ADP3339AKC-3.3-RL is a high-performance, high-precision, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for powering sensitive analog and digital circuits that require a stable and precise voltage supply.

Key Features:

  • High Accuracy: The device maintains an impressive accuracy with a ±1% output voltage tolerance at room temperature and ±1.5% across the entire operating temperature range.
  • Low Dropout: With a low dropout voltage, it can operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving system performance.
  • High Current Output: Capable of delivering up to 1.5A of continuous output current, it's suitable for a wide range of applications that demand a high-power supply.
  • Thermal Protection: The ADP3339AKC-3.3-RL includes an over-temperature shutdown feature to protect the device under extreme operating conditions.
  • Current Limiting: Built-in current limiting safeguards the regulator and the load from damage due to overcurrent conditions.
  • Noise Reduction: The device offers low output noise, which is crucial for noise-sensitive applications such as RF circuits and precision instrumentation.

Applications:

The robust feature set of the ADP3339AKC-3.3-RL makes it suitable for a variety of applications, including:

  • High-performance DSP and microcontroller power supplies
  • Telecommunication infrastructure
  • Networking equipment
  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical and healthcare equipment

Package and Availability:

Presented in a compact TO-220 package, the ADP3339AKC-3.3-RL is designed for easy integration into a broad range of electronic systems. The "RL" suffix indicates that this product is available in reel packaging, facilitating efficient assembly for high-volume production requirements.

With its combination of high performance, precision, and versatility, the ADP3339AKC-3.3-RL from Analog Devices Inc. stands out as a reliable power management solution for engineers and designers looking to optimize their power supply designs.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess