EN
  • EN
  • DE

ADP3339AKCZ-5.0

Part No ADP3339AKCZ-5.0
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-223
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744266-ADP3339AKCZ-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ-5.0 CAD Model

Description

The ADP3339AKCZ-5.0 is a high-precision, low-dropout voltage regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This component is designed to deliver a fixed output of 5.0V with an impressive dropout voltage, making it an ideal choice for maintaining a stable voltage supply in a variety of electronic applications.

Key Features

  • High Accuracy: The output voltage is guaranteed to be within ±1.0% at room temperature and ±1.5% across the entire operating temperature range, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: With a dropout voltage of typically 280 mV at 1.5 A, this LDO regulator can maintain output voltage even when the supply voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • High Output Current: Capable of delivering up to 1.5 A of output current, this regulator can support high-current applications while maintaining a low dropout performance.
  • Excellent Load and Line Regulation: The ADP3339AKCZ-5.0 provides superior regulation characteristics, ensuring a consistent output despite variations in input voltage and load.
  • Thermal Overload Protection: The device includes a thermal overload protection circuit, which shuts down the regulator to prevent damage from overheating.
  • Current and Thermal Limiting: Built-in current limiting and thermal limiting provide protection against fault conditions, enhancing the durability and longevity of the regulator.

Applications

The ADP3339AKCZ-5.0 is versatile and can be used in a wide range of applications, including:

  • High-performance DSP and microcontroller-based systems
  • FPGA, ASIC, and core processor supplies
  • Portable and battery-powered equipment
  • Post-regulation for switching supplies
  • Data storage systems
  • Telecommunications infrastructure

Package and Quality

This voltage regulator is available in a compact 5-lead SOT-223 package, allowing for efficient use of board space in space-constrained applications. Analog Devices Inc. is committed to the highest standards of quality and reliability, ensuring that the ADP3339AKCZ-5.0 meets the rigorous demands of the electronics industry.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess