EN
  • EN
  • DE

ADP3367ARZ-REEL7

Part No ADP3367ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 300MA 8SOIC / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 300mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 1.3V (5V)
Voltage - Output (Max) 16V
Voltage Dropout (Max) 0.5V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 14 mA
Control Features Low Battery, Shutdown
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP3367ARZ-REEL7TR,ADP3367ARZ-REEL7CT,ADP3367ARZ-REEL7DKR,ADP3367ARZREEL7,ANAANAADP3367ARZ-REEL7,2156-ADP3367ARZ-REEL7,ADP3367ARZ-REEL7-ND
Standard Package 1,000
Win Source Part Number 977007-ADP3367ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3367ARZ-REEL7 CAD Model

Description

ADP3367ARZ-REEL7 - Analog Devices Inc.

The ADP3367ARZ-REEL7 is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision component is part of Analog Devices' extensive range of power management solutions and is specifically tailored for applications requiring efficient voltage regulation and power control.

Key Features:

  • Package Type: The device comes in a compact SOIC package, which is surface-mountable and suitable for space-constrained applications.
  • Reel Packaging: Supplied in a tape and reel format (REEL7), the ADP3367ARZ-REEL7 is ideal for automated manufacturing processes, ensuring streamlined production and ease of handling.
  • Voltage Regulation: It is designed to provide precise voltage regulation, ensuring stable operation of electronic systems and enhancing overall performance.
  • Low Dropout: This low dropout (LDO) regulator is capable of maintaining output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
  • Versatility: The ADP3367ARZ-REEL7 is suitable for a wide array of applications, including but not limited to consumer electronics, telecommunications, and industrial systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications:

The versatility of the ADP3367ARZ-REEL7 allows it to be utilized in diverse applications. It is commonly used in:

  • Portable devices where power efficiency is critical.
  • Telecommunication infrastructure that requires reliable and consistent power management.
  • Industrial electronics where robustness and durability are necessary.
  • Medical devices that demand precision and stability in power supply.

With Analog Devices Inc.'s reputation for quality and performance, the ADP3367ARZ-REEL7 is a solid choice for designers and engineers looking to integrate a reliable power management solution into their products. Its combination of features and packaging options make it a flexible and practical component for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess