EN
  • EN
  • DE

ADP3367ARZ

Part No ADP3367ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.3V (5V)
Maximum Output Voltage 16V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 300mA
Operating Supply Current 25μA to 14mA
Control Features Enable
Protection Operating Temperature -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015151-ADP3367ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3367ARZ CAD Model

Description

Product Overview: ADP3367ARZ by Analog Devices Inc.

The ADP3367ARZ is a high-performance, precision integrated circuit manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to a broad range of applications that require accurate voltage regulation and power management, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Precision: The ADP3367ARZ offers precise voltage regulation, ensuring stable operation under varying load conditions and supply voltages, which is critical for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout voltage design, this regulator maintains its performance even when the supply voltage is close to the output voltage, thereby improving efficiency and battery life in portable applications.
  • Versatile: The device supports a wide range of input and output voltages, making it versatile for use in multiple applications, from consumer electronics to industrial systems.
  • Robust Protection Features: It includes built-in protection mechanisms such as over-current protection, thermal shutdown, and reverse battery protection, safeguarding the system against a variety of fault conditions.
  • Small Footprint: The ADP3367ARZ comes in a compact package, which is beneficial for space-constrained applications.

Applications

The ADP3367ARZ is suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller power supplies
  • Data communication equipment
  • PC cards and peripherals

Technical Specifications

The ADP3367ARZ operates within a specific set of parameters:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Options: 1.8V to 3.3V
  • Maximum Output Current: 200mA
  • Dropout Voltage: 200mV at 100mA
  • Package: SOIC-8
  • Operating Temperature Range: -40°C to 125°C

As a product of Analog Devices Inc., the ADP3367ARZ is backed by the company's commitment to high-quality and reliable components. Its robust design and flexible application range make it an excellent choice for engineers and designers looking to incorporate a dependable voltage regulator into their systems.

Please refer to the manufacturer's datasheet for detailed technical specifications and ensure that the device meets the requirements of your application.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,923 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess