EN
  • EN
  • DE

ADP3414JRZ-REEL7

Part No ADP3414JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.15V ~ 7.5V
Logic Voltage - VIL, VIH 0.8V, 2.3V
Input Type Non-Inverting
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3414
Standard Package 189 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849049-ADP3414JRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3414JRZ-REEL7 CAD Model

Description

ADP3414JRZ-REEL7 - Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3414JRZ-REEL7 is a high-performance, dual MOSFET driver specifically designed by Analog Devices Inc. to drive two N-channel MOSFETs in a synchronous buck converter topology. This integrated circuit (IC) is optimized for converting power in a wide range of applications, from computing and networking to industrial and telecommunications systems.

With its dual bootstrapped design, the ADP3414JRZ-REEL7 ensures efficient and reliable operation of the power MOSFETs, making it an excellent choice for high-density power conversion. The driver operates with supply voltages ranging from 4.5 V to 13.2 V, making it versatile for various system designs.

The ADP3414JRZ-REEL7 features an output disable function that provides an additional layer of protection by allowing the user to turn off the MOSFETs' output drive under specific conditions, such as during system faults or startup sequences. This functionality enhances the safety and reliability of the overall power management system.

Key features of the ADP3414JRZ-REEL7 include:

  • High Peak Output Drive Current: Capable of providing robust drive current for the MOSFETs, ensuring quick and efficient switching.
  • Adaptive Nonoverlap Control: This feature prevents shoot-through by ensuring that the high-side and low-side MOSFETs do not conduct simultaneously.
  • Low Propagation Delay: Minimizes the time lag between the input signal and the output response, enhancing the performance of the power conversion.
  • Undervoltage Lockout: Protects the device and the power system by disabling the driver when the supply voltage drops below a certain threshold.

The ADP3414JRZ-REEL7 is offered in a compact and thermally efficient 8-lead SOIC package, which is suitable for space-constrained applications. Its tape and reel packaging (denoted by the 'REEL' suffix in the part number) facilitates automated manufacturing processes, making it ideal for high-volume production.

As a product of Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the ADP3414JRZ-REEL7 represents a reliable and efficient solution for advanced power conversion needs.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9219 $67.2665
75+ $1.5766 $118.2450
115+ $1.5281 $175.7315
160+ $1.4784 $236.5440
205+ $1.4287 $292.8835
275+ $1.2809 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess