EN
  • EN
  • DE

ADP3605AR-3

Part No ADP3605AR-3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 120 mA Switched Capacitor Voltage Inverter with Regulated Output / Charge Pump INV -3V 120mA 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Win Source Part Number 173314-ADP3605AR-3
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3605
Introduction Date July 27, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3605AR-3 CAD Model

Description

ADP3605AR-3: A High-Efficiency Switching Regulator from Analog Devices Inc.

The ADP3605AR-3 is a state-of-the-art switching regulator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a high-efficiency power conversion solution for a wide range of applications, including portable devices, communication equipment, and industrial systems.

Featuring a compact and robust design, the ADP3605AR-3 is a step-down, or buck, converter that operates at a fixed frequency and uses pulse-width modulation (PWM) to achieve excellent power efficiency. Its ability to convert a higher input voltage to a lower output voltage with minimal loss makes it an ideal choice for battery-operated devices where extended battery life is crucial.

The device is capable of delivering a continuous output current of up to 3 amps, making it suitable for powering a variety of medium to high-power applications. With an input voltage range from 3.6V to 7V, it is versatile enough to be used in systems with different power requirements. The output voltage is adjustable and can be set to as low as 0.8V, providing flexibility in matching the voltage requirements of the load.

The ADP3605AR-3 includes several features that ensure reliable operation under varying conditions. These features include under-voltage lockout, which prevents operation when the input voltage is too low, and thermal shutdown, which protects the device from overheating. Additionally, the current-mode architecture of the regulator provides excellent line and load transient response, further enhancing its performance.

For ease of integration into various designs, the ADP3605AR-3 is available in a 16-lead SOIC package, which is widely used and recognized in the industry. This package is not only space-efficient but also allows for straightforward PCB layout and assembly processes.

Overall, the ADP3605AR-3 from Analog Devices Inc. is a top-tier power management component that combines efficiency, versatility, and reliability, making it a superior choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess