EN
  • EN
  • DE

ADP3605AR

Part No ADP3605AR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 120 mA Switched Capacitor Voltage Inverter with Regulated Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141353-ADP3605AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3605AR CAD Model

Description

The ADP3605AR from Analog Devices Inc. is a high-performance, dual high-speed MOSFET driver designed to accommodate a wide range of applications, including power supplies, motor control, and other power management systems. This integrated circuit is engineered to drive both the high-side and low-side N-channel power MOSFETs in a synchronous buck or boost converter efficiently.

Key Features

  • High-Speed Operation: The ADP3605AR is capable of high-speed operation, which ensures quick response times and improved overall efficiency of the power management system.
  • Dual Outputs: It features two outputs for driving both the high-side and low-side MOSFETs, making it suitable for various topologies and applications.
  • Adaptive Non-Overlap Protection: To prevent shoot-through, the device includes adaptive non-overlap protection, reducing stress on the MOSFETs and increasing system reliability.
  • Wide Supply Voltage Range: The driver operates over a wide supply voltage range, accommodating various power systems and ensuring versatility across multiple platforms.
  • Low Propagation Delay: The low propagation delay of the ADP3605AR minimizes transition times and enhances the performance of the power converter.

Applications

  • DC-to-DC Converters
  • Motor Control Systems
  • Power Supplies
  • Switching Power Amplifiers

Technical Specifications

  • Package: The ADP3605AR comes in a compact SOIC package, allowing for efficient use of PCB space.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.
  • Lead-Free: In alignment with modern environmental standards, this device is lead-free, catering to eco-friendly requirements.

The ADP3605AR by Analog Devices Inc. represents a blend of speed, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management systems. Its robust feature set and adaptability to various power configurations ensure that it remains a preferred component for cutting-edge electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3888 $78.3888
2+ $75.9392 $151.8784
3+ $73.4895 $220.4685
4+ $71.0399 $284.1596
5+ $63.6909 $318.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess