EN
  • EN
  • DE

ADP3634ARDZ

Part No ADP3634ARDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description High Speed, Dual, 4 A MOSFET Driver with Thermal Protection | IC DRIVER DUAL 4A NONINV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number ADP3634
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1141358-ADP3634ARDZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3634ARDZ CAD Model

Description

ADP3634ARDZ - High-Speed, 4A, Dual MOSFET Driver

The ADP3634ARDZ is a robust, high-speed, dual MOSFET driver designed by Analog Devices Inc. to deliver outstanding performance for a wide range of power management applications. This integrated circuit is engineered to drive N-channel MOSFETs in synchronous rectification configurations, making it an ideal choice for synchronous buck or boost converters, bridge drivers, and other high-frequency switching applications.

Encased in a compact 16-lead SOIC package, the ADP3634ARDZ boasts a high peak current capability of up to 4A per channel, which can be used to drive large MOSFETs with high gate capacitances efficiently. The driver operates with a supply voltage range from 4.5V to 18V, providing the flexibility needed to accommodate various system voltages and ensuring compatibility with a broad spectrum of power systems.

The device features independent high-side and low-side driver channels that can be configured with non-overlapping, user-adjustable dead time to prevent shoot-through, enhancing system reliability and efficiency. The ADP3634ARDZ also incorporates robust protection features, including under-voltage lockout (UVLO) to ensure the driver operates only when the supply voltage is sufficient, and thermal shutdown to protect the device under extreme thermal conditions.

With its fast propagation delays and edge rates, the ADP3634ARDZ minimizes transition losses and allows for high-frequency operation up to 1.5MHz, which can lead to smaller, more efficient power supply designs. The driver's inputs are compatible with TTL and CMOS logic levels, and it includes enable pins for each channel, providing additional control and power-saving opportunities by enabling or disabling the driver as needed.

In summary, the ADP3634ARDZ from Analog Devices Inc. is a versatile, high-performance MOSFET driver that offers designers the power and precision needed to create advanced power management solutions. Its combination of speed, power, and protection features make it a reliable choice for engineers looking to optimize their high-speed power conversion applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6062 $50.6682
27+ $3.7794 $102.0438
41+ $3.6613 $150.1133
57+ $3.5432 $201.9624
73+ $3.4251 $250.0323
98+ $3.0708 $300.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess