EN
  • EN
  • DE

ADP3806JRUZ-12.5-R7

Part No ADP3806JRUZ-12.5-R7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Switching Battery Charger Li-Ion 24-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173335-ADP3806JRUZ-12.5-R7
Popularity Low
Supply and Demand Status Limited
Family Name ADP3806
Introduction Date November 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3806JRUZ-12.5-R7 CAD Model

Description

ADP3806JRUZ-12.5-R7: High-Performance Charge Management Controller

The ADP3806JRUZ-12.5-R7 is an advanced charge management controller designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This sophisticated integrated circuit (IC) is specifically engineered to optimize the charging process of single-cell lithium-ion (Li-Ion) and lithium-polymer (Li-Poly) batteries, which are widely used in portable electronic devices.

With its precision end-of-charge control and a wide range of programmable charging parameters, the ADP3806JRUZ-12.5-R7 offers unparalleled flexibility and efficiency for battery charging solutions. It operates with an input voltage range that accommodates various power sources, making it an ideal choice for diverse applications from consumer electronics to industrial portable equipment.

Key Features:

  • Programmable Charge Current: The device allows users to set the charge current to a desired level, ensuring compatibility with a wide range of battery sizes and capacities.
  • High Accuracy: It features high-accuracy voltage regulation, which is crucial for maximizing battery life and performance.
  • Charge Termination: The controller includes programmable charge termination by current, ensuring the battery is not overcharged, which can enhance safety and extend battery life.
  • Thermal Regulation: This feature protects the battery by reducing the charge current in case of excessive temperature, thereby maintaining safe charging conditions.
  • Low Standby Current: The low standby current draw of the device helps in preserving battery charge when not in active use.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Wireless Headsets and Earbuds
  • Other portable devices requiring efficient battery management

The ADP3806JRUZ-12.5-R7 comes in a compact package and is part of the R7 series by Analog Devices, indicating its reliability and quality. This product is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for power management challenges across various industries.

For engineers and designers seeking a robust and flexible charging solution, the ADP3806JRUZ-12.5-R7 offers the perfect combination of performance, precision, and protection for their battery-powered applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Sharp Microelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Renesas Electronics America
Need more? Email Us
Amd
Lowest to $12.2349
Intel
Lowest to $55.5705
Intel
Need more? Email Us
ATI
Need more? Email Us
Amd
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess