EN
  • EN
  • DE

ADP3810AR-4.2-RL7

Part No ADP3810AR-4.2-RL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816766-ADP3810AR-4.2-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3810AR-4.2-RL7 CAD Model

Description

The ADP3810AR-4.2-RL7 is a high-precision, high-efficiency, linear battery charging controller from Analog Devices Inc., tailored to meet the rigorous standards of portable electronic device power management. This particular model is designed to charge single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) batteries, ensuring a safe and fast charging process that extends battery life and maximizes performance.

Key Features:

  • Precision Charging: The ADP3810AR-4.2-RL7 is equipped with a precision end-of-charge voltage of 4.2 volts, which is critical for maintaining the longevity and stability of lithium-based batteries.
  • Charge Current Control: Users can externally set the charge current, allowing for flexibility and customization according to the specific battery's requirements or the application's power needs.
  • Thermal Regulation: This device includes a thermal regulation feature that protects the battery and circuitry by reducing the charge current if the temperature exceeds a specified threshold.
  • Low Dropout Voltage: The low dropout operation ensures efficient charging even with a minimal voltage difference between the input supply and the battery voltage, making it ideal for use in systems with tight power budgets.
  • Automatic Recharge: Once the battery reaches the end-of-charge voltage, the ADP3810AR-4.2-RL7 automatically initiates a recharge cycle if the battery voltage falls below a certain level, thus keeping the battery fully charged.
  • Charge Status Indicator: An onboard status output pin can be used to drive an LED or interface with a microcontroller, providing visual or digital feedback on the charging process.

Applications:

The ADP3810AR-4.2-RL7 is perfectly suited for a wide range of portable electronic applications, including:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Wearable Technology

With its compact size and robust feature set, the ADP3810AR-4.2-RL7 from Analog Devices Inc. represents a smart solution for designers seeking to enhance the charging capabilities of their next-generation portable devices. Its reliability and performance make it an essential component in the realm of power management solutions.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess