EN
  • EN
  • DE

ADP5023ACPZ-1-R7

Part No ADP5023ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 3 MHz, 800 mA Buck
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Function Any Function
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 1.2V, 800mA
Voltage/Current - Output 2 3.3V, 800mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1141363-ADP5023ACPZ-1-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5023A
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP5023ACPZ-1-R7 CAD Model

Description

ADP5023ACPZ-1-R7 Integrated Power Solution

The ADP5023ACPZ-1-R7 from Analog Devices Inc. is a highly integrated power management solution that combines a high-performance step-down regulator with a linear regulator to provide efficient power conversion and distribution. This compact, low-profile component is designed for space-constrained applications, making it an ideal choice for portable and battery-powered devices.

Key Features and Benefits

  • Dual Channel Output: The device includes one high-efficiency, synchronous, step-down DC-to-DC converter and one low-dropout (LDO) linear regulator, providing two independent power rails from a single package.
  • High Efficiency: The step-down converter operates at a high switching frequency, allowing for smaller external components and delivering a high level of efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: Both the step-down converter and the LDO support adjustable output voltage, offering design flexibility to meet the needs of various downstream components.
  • Power Saving Modes: The ADP5023ACPZ-1-R7 features automatic power-saving modes, including a PFM (Pulse Frequency Modulation) mode for light load conditions, reducing quiescent current and further improving efficiency.
  • Thermal Protection: Built-in thermal overload protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Compact Package: The LFCSP (Lead Frame Chip Scale Package) ensures a minimal footprint on the PCB, which is critical for space-sensitive designs.

Applications

With its versatile power management capabilities, the ADP5023ACPZ-1-R7 is suitable for a wide range of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Medical Equipment
  • Wireless Sensors and IoT Devices
  • Handheld Instruments
  • GPS and Navigation Systems

Technical Specifications

The ADP5023ACPZ-1-R7 operates over a wide input voltage range and offers a high level of integration, making it a robust solution for managing power requirements in complex systems. Its technical specifications include:

  • Input Voltage Range: 2.3V to 5.5V
  • High Switching Frequency for Small Inductor and Capacitor Sizes
  • Overcurrent and Overvoltage Protection
  • RoHS Compliant and Lead-Free

For detailed information, including datasheets, reference designs, and technical documentation, visit Analog Devices Inc.'s official website or contact their support team.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess