EN
  • EN
  • DE

ADP50450004CBZR

Part No ADP50450004CBZR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173358-ADP50450004CBZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP50450004CBZR CAD Model

Description

The ADP50450004CBZR from Analog Devices Inc. is a cutting-edge, high-performance integrated circuit that delivers exceptional functionality and reliability for a wide range of applications. This precision component is designed to meet the stringent requirements of modern electronic systems, ensuring high efficiency and accuracy.

Key Features

  • High Precision: The ADP50450004CBZR is engineered for precise control and management of power within electronic systems, ensuring stable operation and enhanced performance.
  • Compact Size: Packaged in a compact, surface-mountable form factor, this device is ideal for space-constrained applications where real estate is at a premium.
  • Robust Performance: Manufactured by Analog Devices, a leader in the semiconductor industry, this product is built to deliver robust performance even under challenging conditions.
  • Versatility: With its flexible design, the ADP50450004CBZR can be utilized in a diverse array of devices, from industrial equipment to consumer electronics, offering a versatile solution for power management.

Applications

The ADP50450004CBZR is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable and battery-powered devices
  • Medical instrumentation

Technical Specifications

The device offers an impressive set of technical specifications that ensure seamless integration into various circuits and systems:

  • Supply Voltage: Specified over a range to accommodate different system requirements.
  • Output Current: Capable of delivering the necessary current for a wide range of loads.
  • Efficiency: Optimized for low power dissipation, contributing to energy savings in the end application.
  • Package: Surface-mount package that allows for efficient assembly and space-saving on PCBs.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADP50450004CBZR is no exception. Each device undergoes rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance.

For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. datasheet for the ADP50450004CBZR.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ATI
Need more? Email Us
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $10.2980
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess