EN
  • EN
  • DE

ADP5070ACPZ-R7

Part No ADP5070ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ DL 20LFCSP / Independent Positive and Negative Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.85V
Maximum Input Voltage 15V
Voltage - Output (Min/Fixed) 0.8V, 1.6V
Maximum Output Voltage ±39V
Current - Output 600mA, 1A
Frequency - Switching 1.2MHz, 2.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Part Number Series ADP5070
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805202-ADP5070ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5070ACPZ-R7 CAD Model

Description

Product Overview: ADP5070ACPZ-R7 from Analog Devices Inc.

The ADP5070ACPZ-R7 is a versatile and high-performance DC-DC regulator from the renowned manufacturer, Analog Devices Inc. This component is engineered to deliver efficient power conversion and management solutions for a wide range of applications, including but not limited to, communication devices, portable and battery-powered equipment, and industrial systems.

This regulator is part of the ADP5070 series, which is known for its dual-channel, mixed-topology switching regulators. With an input voltage range of 2.85 V to 15 V, the ADP5070ACPZ-R7 is capable of providing a flexible power supply solution, accommodating various input sources. The output voltage is equally versatile, ranging from 0.8 V to the input voltage, ensuring compatibility with modern low-voltage circuits and systems.

The ADP5070ACPZ-R7 comes in a compact, 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm. This small footprint allows for integration into space-constrained designs without sacrificing performance. The package's thermal performance is also optimized, ensuring reliable operation even under high power conditions.

Among its key features, the ADP5070ACPZ-R7 boasts high efficiency, thanks to its integrated synchronous rectification. This feature minimizes power losses and improves overall system efficiency, which is critical for battery-operated devices. The regulator also offers programmable switching frequency, allowing designers to tailor the component to specific application requirements, balancing efficiency and component size.

Safety and protection are paramount in any power management solution, and the ADP5070ACPZ-R7 does not disappoint. It includes overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the protection of both the regulator and the downstream circuitry from abnormal operating conditions.

In summary, the ADP5070ACPZ-R7 is a highly adaptable, efficient, and reliable DC-DC regulator suitable for a myriad of applications. Its compact size, coupled with its robust feature set, makes it an excellent choice for designers looking to create sophisticated electronic products with demanding power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4198 $54.1980
23+ $4.4470 $102.2810
35+ $4.3081 $150.7835
48+ $4.1691 $200.1168
63+ $4.0301 $253.8963
84+ $3.6132 $303.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess