EN
  • EN
  • DE

TC74ACT163

Part No TC74ACT163
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357430-TC74ACT163
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74ACT163 CAD Model

Description

The TC74ACT163 is a synchronous 4-bit binary counter featuring a synchronous clear input for predictable state initialization. All state changes are synchronized to the rising edge of the clock (CLK) input, providing reliable and predictable operation in digital systems. The device offers both parallel load and count enable features, allowing for versatile counting applications. Ripple Carry Output (RCO) simplifies cascading multiple counters for extended counting ranges.

Applications

  • Frequency dividers
  • Address generation in memory systems
  • Timing and control circuits
  • Sequence generators
  • Digital clocks and timers

Features

  • Synchronous counting and clear
  • Parallel load capability
  • Count enable inputs (CEP, CET)
  • Ripple carry output (RCO) for cascading
  • High-speed operation
  • TTL compatible inputs

Benefits

  • Precise and predictable counting operation
  • Flexibility in presetting the counter value
  • Easy expansion to higher counting ranges
  • Reduced system complexity and component count
  • High-speed performance for demanding applications

Additional Details

The TC74ACT163 utilizes a 16-pin package. The counter advances on the rising edge of the clock pulse when both Count Enable inputs (CEP and CET) are in the high state. Clearing the counter is accomplished synchronously by holding the Clear (CLR) input low, independent of the clock. Parallel loading is enabled when the Load (LD) input is held low; the data on the A, B, C, and D inputs is loaded into the counter on the next rising clock edge. The Ripple Carry Output (RCO) goes high when the counter reaches its maximum count (15) and CET is high. This output can be used to enable the next stage in a cascaded counter configuration. This device operates with a supply voltage between 4.5V and 5.5V.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess