EN
  • EN
  • DE

L1MC-RGB0028000MP0

Part No L1MC-RGB0028000MP0
Manufacturer Lumileds
Catalog LED Lighting - Color
Description RED-GREEN-BLUE MODULE 0.5W / LED Lighting Color LUXEON 3528 RGB Red, Green, Blue (RGB) 622nm Red, 525nm Green, 470nm Blue 6-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Lumileds
Series LUXEON 3528 RGB
Package Tape & Reel
Color Red, Green, Blue (RGB)
Wavelength 622nm Red, 525nm Green, 470nm Blue
Current - Test 20mA
Voltage - Forward (Vf) (Typ) 2.03V Red, 2.73V Green, 2.81V Blue
Lumens/Watt @ Current - Test 74 lm/W Red, 165 lm/W Green, 36 lm/W Blue
Current - Max 60mA Red, 60mA Green, 60mA Blue
Luminous Flux @ Current/Temperature 3lm Red, 9lm Green, 2lm Blue
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 6-PLCC
Size / Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.073" (1.85mm)
Base Product Number L1MC
Standard Package 2,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1348578-L1MC-RGB0028000MP0
Ultra Librarian 3D Model Ultra Librarian L1MC-RGB0028000MP0 CAD Model

Description

The LUXEON 3528 RGB is a color LED lighting component that is perfect for a variety of applications.

  • Manufacturer: (Missing)
  • Component Type: Color LED
  • Colors: Red, Green, and Blue
  • Viewing Angle: 120 degrees
  • Packaging: Tape and Reel
  • Size/Dimension: 0.126 inches L x 0.110 inches W (3.20mm x 2.80mm)
  • Height: 0.073 inches (1.85mm)
  • Standard Package: 2,000 units
  • Maximum Current (Each Color): 60mA
  • Test Current: 20mA
  • Wavelength (Red): 622nm
  • Wavelength (Green): 525nm
  • Wavelength (Blue): 470nm
  • Lumens per Watt @ Test Current (Red): 74 lm/W
  • Lumens per Watt @ Test Current (Green): 165 lm/W
  • Lumens per Watt @ Test Current (Blue): 36 lm/W
  • Voltage-Forward (Vf) (Red): 2.03V
  • Voltage-Forward (Vf) (Green): 2.73V
  • Voltage-Forward (Vf) (Blue): 2.81V
  • Mounting Type: Surface Mountable
  • Package: 6-PLCC

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S5 RED 620NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
Cree Inc.
LED XLAMP XPE2 AMBER SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD GREEN 528NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess