EN
  • EN
  • DE
  • IT

LXML-PB01-0023

Part No LXML-PB01-0023
Manufacturer Lumileds
Catalog LED Lighting - Color
Description BLUE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Lumileds
Series LUXEON Rebel Color Line
Package Tape & Reel
Product Status Active
Color Blue
Wavelength 473nm
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 27 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 28lm (Typ)
Temperature - Test 25°C
Viewing Angle 125°
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric)
Supplier Device Package 1812
Size / Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Max) 0.083" (2.10mm)
Base Product Number LXML
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 627092-LXML-PB01-0023
Ultra Librarian 3D Model Ultra Librarian LXML-PB01-0023 CAD Model

Description

The LUXEON Rebel Color Line is a series of high-quality blue LEDs designed for color LED lighting applications manufactured by Lumileds.

  • Forward Voltage: 2.95V
  • Maximum Current: 1A
  • Viewing Angle: 125 degrees
  • Package: Compact surface mount, 0.177" L x 0.120" W (4.49mm x 3.05mm) with a seated height of 0.083" (2.10mm)
  • Luminous Flux: 28lm
  • Luminous Efficacy: 27lm/W
  • Product Status: Active

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1429
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1676
Cree Inc.
LED XLAMP MLE RED 625NM SMD
Need more? Email Us
Lumileds
RED
Lowest to $2.7864
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0106
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0896
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $31.5445
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.1114
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5826 $63.3040
90+ $1.2985 $116.8650
135+ $1.2580 $169.8300
185+ $1.2174 $225.2190
240+ $1.1768 $282.4320
320+ $1.0550 $337.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,744 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess