EN
  • EN
  • DE

ADP51250001CBZR

Part No ADP51250001CBZR
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1340+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751770-ADP51250001CBZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP51250001CBZR CAD Model

Description

The ADP51250001CBZR from Analog Devices Inc. is a cutting-edge integrated circuit that has been meticulously designed to cater to the needs of high-performance electronic systems. This component is renowned for its reliability and efficiency, making it an ideal choice for engineers looking to enhance their applications.

Key Features:

  • High Precision: The ADP51250001CBZR boasts exceptional accuracy, ensuring stable performance and consistent output for sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Compact Size: The small footprint of the ADP51250001CBZR makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Temperature Range: Capable of operating effectively across a wide temperature range, this component is suitable for use in environments that experience significant temperature variations.
  • Versatility: This integrated circuit can be utilized in a diverse array of applications, from industrial and automotive systems to consumer electronics and communication devices.

Applications:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Portable electronics
  • Communication infrastructure

The ADP51250001CBZR is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of technology. With its robust design and versatile functionality, this product stands as a superior choice for designers and engineers who demand the best in electronic components.

Whether you're developing advanced automotive electronics, designing power-efficient portable devices, or upgrading industrial machinery, the ADP51250001CBZR is engineered to deliver top-notch performance and reliability. Trust Analog Devices Inc. to power your innovations and help you achieve new levels of efficiency and precision.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess