EN
  • EN
  • DE

SLM2905GD5V

Part No SLM2905GD5V
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238279-SLM2905GD5V
Ultra Librarian 3D Model Ultra Librarian SLM2905GD5V CAD Model

Description

The SLM2905GD5V is an obsolete optoelectronic circuit board indicator/array manufactured by Bivar Inc.

  • Standard Package: 100 pieces
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Industry: Optoelectronics
  • Purposes: Circuit board indication and array

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to $3.5730
Dialight
LED CBI 3MM BI-LVL RED/RED
Lowest to $1.7033
Dialight
LED PRISM 2MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Broadcom Limited
LED 5MM GAP GRN RT ANGLE HOUSING
Lowest to $0.3153
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess