EN
  • EN
  • DE

ADP5133ACBZ-R7

Part No ADP5133ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 800MA DL 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 16-WFBGA, WLCSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFBGA, WLCSP
Case / Package 16-WLCSP (2x2)
Family Name ADP5133
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5133ACBZ-R7CT, ADP5133ACBZ-R7DKR-ND, 505-ADP5133ACBZ-R7TR, ADP5133ACBZ-R7DKR, 505-ADP5133ACBZ-R7CT, ADP5133ACBZ-R7TR-ND, ADP5133ACBZ-R7TR, ADP5133ACBZ-R7CT-ND, 505-ADP5133ACBZ-R7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910733-ADP5133ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5133ACBZ-R7 CAD Model

Description

ADP5133ACBZ-R7: Dual Channel Regulator by Analog Devices Inc.

The ADP5133ACBZ-R7 is a high-performance, dual-channel regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This regulator is engineered to meet the rigorous power management requirements of modern electronic devices. With its compact size and robust feature set, the ADP5133ACBZ-R7 is an ideal solution for space-constrained applications that demand reliable and efficient power regulation.

Key Features

  • Dual Channel Output: The device integrates two independent regulators, enabling it to power multiple circuits simultaneously, which simplifies design and reduces component count.
  • High Efficiency: The ADP5133ACBZ-R7 offers high-efficiency step-down conversion, which minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Low Quiescent Current: With a low quiescent current, this regulator ensures minimal power drain when in standby mode, making it suitable for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of various applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating a variety of power sources and system voltages.
  • Protection Features: The regulator includes multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Compact Package: The ADP5133ACBZ-R7 comes in a compact 10-lead LFCSP (3x3 mm) package, which is ideal for space-constrained applications.

Applications

The ADP5133ACBZ-R7 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ASIC/DSP/FPGA supplies
  • Healthcare and medical instruments
  • Wireless and networking equipment
  • Industrial and instrumentation systems

Analog Devices Inc.'s commitment to innovation is reflected in the ADP5133ACBZ-R7's design, which provides efficient, dual-channel power regulation in a compact form factor. Whether for powering sensitive electronic circuits or for use in portable devices where power efficiency is paramount, the ADP5133ACBZ-R7 is an excellent choice for designers seeking a reliable and versatile power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess