EN
  • EN
  • DE

ADP5310AREZN-R7

Part No ADP5310AREZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 15V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 50mA, 300mA, 800mA
Frequency - Switching 600kHz , 1.2GHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 768049-ADP5310AREZN-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5310
Introduction Date April 23, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP5310AREZN-R7 CAD Model

Description

Analog Devices Inc.

ADP5310AREZN-R7

The ADP5310AREZN-R7 is a high-performance, dual-output, step-up/step-down regulator from the renowned manufacturer Analog Devices Inc. This versatile component is designed to meet the rigorous power management requirements of modern portable and battery-powered devices. With its compact size and efficient operation, the ADP5310AREZN-R7 is an ideal choice for applications where space is at a premium and energy efficiency is paramount.

Key Features:

  • Wide Input Voltage Range: The ADP5310AREZN-R7 operates with an input voltage range from 2.15V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Dual Output Channels: It features two independent output channels that can be configured either as two step-up regulators, two step-down regulators, or one step-up and one step-down, providing design flexibility.
  • High Efficiency: The device offers high-efficiency conversion rates, which are essential for maximizing battery life in portable applications.
  • Small Footprint: Housed in a compact R7 package, this regulator minimizes the space required on the PCB, allowing for more compact device designs.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors, giving designers the ability to tailor the power supply to specific circuit requirements.
  • Low Quiescent Current: Its low quiescent current helps reduce power consumption when the device is in standby mode, further enhancing battery life.

Applications:

The ADP5310AREZN-R7 is particularly well-suited for a wide range of applications, including but not limited to:

  • Portable and wearable devices
  • Energy harvesting systems
  • Wireless sensors
  • Medical devices
  • Internet of Things (IoT) devices

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADP5310AREZN-R7 is backed by the company's commitment to high-quality and reliable components. Whether you are developing a new wearable technology or upgrading the power system in an existing device, the ADP5310AREZN-R7 offers a blend of performance, efficiency, and design flexibility that can help bring your project to life.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2259 $51.1957
55+ $1.8264 $100.4520
85+ $1.7693 $150.3905
117+ $1.7123 $200.3391
152+ $1.6552 $251.5904
203+ $1.4840 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess