EN
  • EN
  • DE

ADP5588XCPZ-R7

Part No ADP5588XCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED / Keypads and Alarm Systems Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Applications Keypads and Alarm Systems
Interface I2C
Voltage - Supply 1.8V ~ 3V
Base Product Number ADP5588
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43302-ADP5588XCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5588XCPZ-R7 CAD Model

Description

ADP5588XCPZ-R7: A Versatile I/O Expander and Keypad Matrix from Analog Devices Inc.

The ADP5588XCPZ-R7 is a highly integrated device designed by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their extensive portfolio of I/O expanders and is ideal for use in a variety of applications that require additional I/O ports or keypad functionality. The ADP5588XCPZ-R7 stands out for its versatility, reliability, and ease of integration into existing systems.

This device operates as a keypad matrix scanner which can support up to 64 keys, making it perfect for applications with extensive user interfaces. It also provides general-purpose I/O expansion, which is invaluable for microprocessor or microcontroller-based systems that need additional I/O lines. The ADP5588XCPZ-R7 is particularly useful in scenarios where PCB space is at a premium, as it can significantly reduce the number of mechanical switches and the associated routing complexity.

Featuring an I2C-compatible serial interface, the ADP5588XCPZ-R7 ensures seamless communication with most microcontrollers. This makes it a flexible solution that can be easily incorporated into a wide range of electronic products, including mobile devices, industrial controls, and automotive infotainment systems.

The device is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) which provides a small footprint while still offering robustness for commercial and industrial applications. The ADP5588XCPZ-R7 is specified over a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Key features of the ADP5588XCPZ-R7 include:

  • Keypad matrix scanning for up to 64 keys
  • General-purpose I/O expansion
  • I2C-compatible serial interface
  • Event FIFO for storing keypress events
  • Adjustable I/O voltage levels
  • Low power consumption
  • Robust 32-lead LFCSP package
  • Wide operating temperature range

Whether you're developing a new product or upgrading an existing one, the ADP5588XCPZ-R7 from Analog Devices Inc. offers a high-performance solution for your I/O expansion and keypad interface needs. Its combination of features makes it a versatile component that can enhance the functionality and user experience of your electronic systems.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess