EN
  • EN
  • DE
  • IT

ADP7104ACPZ-2.5-R7

Part No ADP7104ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 8LFCSP / 20 V, 500 mA, Low Noise, CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 500mA
Current - Quiescent (Iq) 900μA
Current - Supply (Maximum) 1.6mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Part Number Series ADP7104
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811527-ADP7104ACPZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ACPZ-2.5-R7 CAD Model

Description

ADP7104ACPZ-2.5-R7: High-Performance CMOS Linear Regulator

The ADP7104ACPZ-2.5-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to provide a high-accuracy output with a fixed 2.5V voltage. This component is part of the ADP7104 series, which is known for its low dropout and high-performance capabilities, making it an excellent choice for precision voltage regulation in demanding applications.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), this regulator is not only space-efficient but also offers excellent thermal performance and reduced lead inductance. The ADP7104ACPZ-2.5-R7 is capable of delivering up to 500 mA of output current, which is ideal for powering sensitive analog and digital circuits that require a stable and clean power supply.

One of the key features of this regulator is its low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages. This characteristic is particularly useful in battery-operated devices where maximizing the use of available battery voltage is crucial. Additionally, the ADP7104ACPZ-2.5-R7 boasts an impressive low quiescent current, contributing to the overall power efficiency of the system it is employed in.

The device is also equipped with several protective features to ensure reliability and longevity. It includes overcurrent protection, thermal overload protection, and a reverse-battery protection circuit, which safeguards the regulator and the downstream circuits from various fault conditions.

The ADP7104ACPZ-2.5-R7 is versatile and can be used in a wide range of applications, including but not limited to portable and battery-powered devices, data acquisition systems, medical devices, and industrial control systems. Its high level of precision and low noise characteristics make it particularly well-suited for powering high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive components that require a consistent and clean power source.

With its robust design, high accuracy, and protective features, the ADP7104ACPZ-2.5-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable linear voltage regulator for their high-performance electronic systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess