EN
  • EN
  • DE

ADP7104ARDZ-2.5-R7

Part No ADP7104ARDZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 500mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 1.6 mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP7104ARDZ-2.5-R7,-2735-ADP7104ARDZ-2.5-R7DKR,ADP7104ARDZ-2.5-R7DKR,ANAANAADP7104ARDZ-2.5-R7,ADP7104ARDZ25R7,-2735-ADP7104ARDZ-2.5-R7CT,ADP7104ARDZ-2.5-R7-ND,ADP7104ARDZ-2.5-R7TR,ADP7104ARDZ-2.5-R7CT
Standard Package 1,000
Win Source Part Number 983396-ADP7104ARDZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ARDZ-2.5-R7 CAD Model

Description

ADP7104ARDZ-2.5-R7 Voltage Regulator by Analog Devices Inc.

The ADP7104ARDZ-2.5-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is capable of delivering up to 500 mA of output current while maintaining a low 140 mV dropout voltage at full load. The device is tailored to provide a fixed output voltage of 2.5V, which is ideal for a wide range of applications, including precision data converters, analog-to-digital converters, digital-to-analog converters, and high-end processors that require a stable power supply.

The ADP7104ARDZ-2.5-R7 comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It features a wide input voltage range from 3.3V to 20V, allowing it to operate efficiently with a variety of input sources. With its excellent line and load regulation capabilities, the device ensures a consistent output even with fluctuations in input voltage or variations in load.

This voltage regulator is designed with an internal current limit and thermal overload protection, safeguarding the device and the system against excessive current and overheating. The low quiescent current of the ADP7104ARDZ-2.5-R7 makes it an energy-efficient choice for battery-powered devices. Additionally, the regulator offers a low noise performance, which is critical for sensitive RF or audio applications where power supply noise can affect the quality of the signal.

Key features of the ADP7104ARDZ-2.5-R7 include:

  • Fixed output voltage of 2.5V
  • Maximum output current of 500 mA
  • Low dropout voltage of 140 mV at full load
  • Wide input voltage range from 3.3V to 20V
  • Excellent line and load regulation
  • Internal current limit and thermal overload protection
  • Low quiescent current for power efficiency
  • Low noise performance suitable for sensitive applications
  • Compact SOIC-8 package

The ADP7104ARDZ-2.5-R7 is a robust and reliable voltage regulator that ensures consistent performance and power efficiency, making it a top choice for designers and engineers looking to improve their power management solutions in a variety of electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1869 $62.2428
28+ $4.2559 $119.1652
43+ $4.1230 $177.2890
58+ $3.9900 $231.4200
75+ $3.8570 $289.2750
101+ $3.4580 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess