EN
  • EN
  • DE

ADP7104ARDZ-3.3-R7

Part No ADP7104ARDZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADP7104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7104ARDZ-3.3-R7TR, ADP7104ARDZ-3.3-R7-ND, ADP7104ARDZ-3.3-R7CT, ADP7104ARDZ33R7, ADP7104ARDZ-3.3-R7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845307-ADP7104ARDZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ARDZ-3.3-R7 CAD Model

Description

ADP7104ARDZ-3.3-R7: Low Noise, CMOS Linear Regulator

The ADP7104ARDZ-3.3-R7 is a high-performance, CMOS linear regulator offering a low noise, low dropout voltage and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive RF or analog circuitry. Manufactured by Analog Devices Inc., this regulator is capable of delivering up to 500 mA of output current while maintaining a low 140 µV RMS noise performance.

Designed with advanced technology, the ADP7104ARDZ-3.3-R7 operates at a fixed output voltage of 3.3V, providing a stable and reliable power source for a variety of applications. The device features an input voltage range from 3.3V to 20V, allowing for flexibility in different system designs and ensuring compatibility with a wide range of input sources.

The regulator's dropout voltage is impressively low at only 135 mV at 500 mA load, which enhances efficiency and allows operation closer to the input voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of battery voltage is crucial.

Additionally, the ADP7104ARDZ-3.3-R7 boasts a high PSRR of 75 dB at 1 kHz, which significantly reduces the sensitivity to variations in the input voltage, ensuring a stable output even in the presence of noise on the power supply line. This feature is critical for applications that demand a clean voltage supply, such as precision instrumentation, medical devices, and high-end audio equipment.

The device is offered in a compact 8-lead SOIC package, denoted by the 'ARDZ' suffix, and is specified over the industrial temperature range of −40°C to +125°C. The 'R7' suffix indicates the product is available in a 7-inch reel, facilitating automated manufacturing processes.

For protection features, the ADP7104ARDZ-3.3-R7 includes overcurrent protection and thermal overload protection, which safeguard the device and the load from adverse conditions. This linear regulator also supports a low power shutdown mode, further enhancing its suitability for power-sensitive applications.

In summary, the ADP7104ARDZ-3.3-R7 from Analog Devices Inc. is a robust, high-performance linear regulator that offers an optimal blend of low noise performance and high efficiency, making it an excellent choice for a wide range of precision applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess