EN
  • EN
  • DE

ADP7105ACPZ-3.3-R7

Part No ADP7105ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.35V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 1.6 mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADP7105
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558702-ADP7105ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP7105ACPZ-3.3-R7 CAD Model

Description

ADP7105ACPZ-3.3-R7: Low Noise, CMOS Linear Regulator

The ADP7105ACPZ-3.3-R7 is a high-performance, low noise, CMOS linear regulator offered by Analog Devices Inc., designed to provide a stable and clean power supply. This regulator is ideal for noise-sensitive applications due to its low dropout voltage and low noise operations. With a fixed output voltage of 3.3V, it is a perfect choice for systems that require a precise and consistent voltage level.

Key Features:

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout: Capable of operating with a very small input-to-output voltage differential, enhancing efficiency in various applications.
  • Low Noise: Provides a quiet power supply, suitable for RF and precision analog circuits.
  • High PSRR: Excellent power supply rejection ratio (PSRR) helps in maintaining output voltage stability against variations in the input supply.
  • Output Current: Capable of delivering up to 500 mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown function to prevent damage from overheating.
  • Current Limiting: Built-in current limit feature helps protect the device and the load from overcurrent conditions.
  • Package: Comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance.

Applications:

The ADP7105ACPZ-3.3-R7 is versatile and can be used in a variety of applications where clean and stable power is necessary. Its applications include:

  • Precision analog-to-digital and digital-to-analog converters.
  • Portable and battery-powered equipment.
  • Medical and healthcare systems.
  • Telecommunications infrastructure.
  • Data acquisition systems.
  • Automotive infotainment and telematics.

With its combination of low noise performance, high power supply rejection ratio, and thermal protection, the ADP7105ACPZ-3.3-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their power supply systems. Whether in sensitive audio equipment or precision measurement devices, this regulator ensures a consistent and quiet voltage source, contributing to the overall stability and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0406 $56.3248
18+ $5.7769 $103.9842
27+ $5.5964 $151.1028
37+ $5.4159 $200.3883
48+ $5.2354 $251.2992
64+ $4.6938 $300.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess