EN
  • EN
  • DE

ADP7118ARDZ-3.3-R7

Part No ADP7118ARDZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADP7118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7118ARDZ-3.3-R7TR, ADP7118ARDZ-3.3-R7DKR, ADP7118ARDZ-3.3-R7CT, ADP7118ARDZ-3.3-R7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860346-ADP7118ARDZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118ARDZ-3.3-R7 CAD Model

Description

ADP7118ARDZ-3.3-R7: High-Performance, Low-Noise LDO Regulator

The ADP7118ARDZ-3.3-R7 is a state-of-the-art low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator delivers a fixed output voltage of 3.3V, making it an ideal choice for precision voltage regulation in sensitive analog and RF applications. Its robust design ensures reliable operation for a wide range of consumer, industrial, and telecommunications equipment.

Key Features:

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout: Offers excellent performance even with very low input-to-output voltage differentials.
  • Low Noise: With an exceptionally low output noise of just 9 µVRMS, it is perfect for noise-sensitive applications such as RF or audio equipment.
  • High PSRR: High power supply rejection ratio (PSRR) of 70 dB at 10 kHz, minimizing the impact of supply voltage variations on the output.
  • Output Current: Capable of delivering up to 1 A of continuous output current.
  • Thermal Regulation: Integrated thermal shutdown and overcurrent protection safeguard the device and the application from extreme operating conditions.
  • Package: Supplied in a compact 8-lead SOIC package (ARDZ), suitable for space-constrained applications.
  • Operating Temperature Range: Specified over the full industrial temperature range of −40°C to +125°C.

Applications:

  • RF and analog circuits
  • Precision instrumentation
  • Data acquisition systems
  • Medical devices
  • Portable and battery-powered equipment

The ADP7118ARDZ-3.3-R7 by Analog Devices Inc. is a top-tier choice for engineers seeking a reliable and high-performance voltage regulator. Its combination of low noise, high PSRR, and excellent thermal performance ensures that it can meet the stringent requirements of the most demanding applications. With its easy integration and robust protection features, this LDO regulator is a versatile component that enhances the stability and longevity of a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4749 $51.6215
85+ $1.2102 $102.8670
130+ $1.1724 $152.4120
180+ $1.1346 $204.2280
230+ $1.0968 $252.2640
310+ $0.9833 $304.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess