EN
  • EN
  • DE

ADP7118AUJZ-R2

Part No ADP7118AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA, 18-V, ultra-low-IQ, low-dropout (LDO) voltage regulator with enable ; 5-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.8 %
Mounting SMD (SMT)
Case / Package TSOT
Height 900 µm
Lead Free Contains Lead
Length 2.9 mm
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Output Current 200 mA
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Output Type Adjustable
Output Voltage 5 V
Quiescent Current 140 µA
RoHS Non-Compliant
Width 1.6 mm
Win Source Part Number 996490-ADP7118AUJZ-R2
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP7118AUJZ-R2 CAD Model

Description

ADP7118AUJZ-R2 Linear Regulator by Analog Devices Inc.

The ADP7118AUJZ-R2 is a high-performance, CMOS linear regulator offered by Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This component provides a low-dropout voltage and low noise, making it an excellent choice for sensitive analog and RF applications where power supply stability and cleanliness are crucial.

Key Features

  • Output Voltage Range: The regulator delivers an adjustable output voltage range from 1.2 V to 5.5 V, which can be set by external resistors. This flexibility allows the device to be used in a variety of applications.
  • Low Dropout: The ADP7118AUJZ-R2 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus improving battery life in portable devices.
  • High PSRR: With a high power supply rejection ratio (PSRR) of 70 dB up to 10 kHz, the device significantly reduces the sensitivity to power supply noise, which is essential for maintaining signal integrity in sensitive circuits.
  • Low Noise: It provides low output noise, a crucial feature for precision analog circuits, such as ADCs and DACs, where noise can significantly impact performance.
  • Current and Thermal Protection: The regulator includes built-in current limiting and thermal overload protection, safeguarding the device and the application from damage due to excessive power or temperature conditions.
  • Small Footprint: Housed in a compact TSOT-5 package, the ADP7118AUJZ-R2 is suitable for space-constrained applications.

Applications

The ADP7118AUJZ-R2 is ideally suited for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical devices
  • Analog and digital sensors
  • Communications infrastructure
  • RF applications

With its combination of features like low dropout, high PSRR, and low noise output, the ADP7118AUJZ-R2 from Analog Devices Inc. is a reliable choice for designers looking to optimize their power management solutions in performance-critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7572 $52.7160
70+ $1.4419 $100.9330
110+ $1.3968 $153.6480
150+ $1.3517 $202.7550
195+ $1.3067 $254.8065
260+ $1.1715 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,999 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess