EN
  • EN
  • DE

ADP7118AUJZ-R7

Part No ADP7118AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.58V
Voltage Dropout (Maximum) 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 140μA ~ 320μA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 768055-ADP7118AUJZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7118
Introduction Date February 26, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP7118AUJZ-R7 CAD Model

Description

Product Overview: ADP7118AUJZ-R7 by Analog Devices Inc.

The ADP7118AUJZ-R7 is a high-performance, CMOS linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This device provides a stable and accurate voltage supply, making it an ideal choice for precision applications that require low noise, high PSRR (Power Supply Rejection Ratio), and low dropout voltage.

Designed to operate with an input voltage range from 2.7V to 20V, the ADP7118 is capable of delivering up to 200 mA of output current. This makes it suitable for a wide variety of applications, including but not limited to, portable and battery-powered devices, medical instruments, and sensitive analog and RF circuits.

Key Features:

  • Output Voltage Range: The ADP7118AUJZ-R7 can be configured to deliver a fixed output voltage from 1.2V to 5.0V, or an adjustable output voltage from 1.2V to VIN – VDO, ensuring flexibility for different design requirements.
  • High PSRR: With a PSRR of 70 dB at 10 kHz, this regulator significantly attenuates input voltage noise, providing a cleaner supply voltage to sensitive components.
  • Low Dropout Voltage: The low dropout performance enables efficient regulation even when the input-to-output voltage differential is minimal, making it ideal for battery-operated devices where power efficiency is critical.
  • Low Noise: The ADP7118AUJZ-R7 boasts an ultra-low output noise of typically 9 µVRMS, making it an excellent choice for noise-sensitive applications such as precision instrumentation and high-end audio equipment.
  • Thermal Overload and Short-Circuit Protection: The device incorporates safety features that protect it against adverse conditions, ensuring reliability and longevity.
  • Compact Package: The regulator is available in a small 5-lead TSOT package, which is highly suitable for space-constrained applications.

Applications:

The versatile nature of the ADP7118AUJZ-R7 allows it to be used in a diverse range of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Medical devices
  • RF applications
  • High-end audio equipment
  • Analog and digital sensors

Analog Devices Inc. has a reputation for creating high-quality, reliable components, and the ADP7118AUJZ-R7 is no exception. It represents a balance of performance, flexibility, and efficiency, making it a valuable addition to any power management solution.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6988 $50.9640
75+ $1.3939 $104.5425
115+ $1.3503 $155.2845
155+ $1.3068 $202.5540
200+ $1.2632 $252.6400
265+ $1.1326 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess