EN
  • EN
  • DE

ADP7182ACPZ-5.0-R7

Part No ADP7182ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 200MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Negative Fixed Output 200mA 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADP7182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7182ACPZ-5.0-R7DKR, ADP7182ACPZ-5.0-R7CT, ADP7182ACPZ-5.0-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860353-ADP7182ACPZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7182ACPZ-5.0-R7 CAD Model

Description

The ADP7182ACPZ-5.0-R7 is a state-of-the-art linear regulator produced by Analog Devices Inc., designed to deliver a fixed output voltage of 5.0V with exceptional accuracy and stability. This high-performance regulator is an optimal solution for sensitive analog circuits that require a low noise power supply, making it a popular choice in precision data acquisition systems, medical applications, and high-end audio equipment.

Key Features

  • Output Voltage: Fixed 5.0V with excellent load and line regulation.
  • Low Dropout Voltage: Capable of maintaining regulation with minimal difference between the input and output voltage, enhancing efficiency in low headroom applications.
  • Low Noise: Ultra-low output noise characteristics, which is crucial for sensitive RF and precision analog applications.
  • High Accuracy: Provides tight output voltage accuracy, ensuring reliable and consistent performance.
  • Thermal Protection: Features thermal overload protection that safeguards the device from damage due to overheating.
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADP7182ACPZ-5.0-R7 is versatile and can be employed in a variety of applications. Its precision and low noise characteristics make it particularly well-suited for:

  • Precision instrumentation
  • Data acquisition systems
  • Medical devices
  • High-end audio equipment
  • Communications infrastructure

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADP7182ACPZ-5.0-R7
Output Voltage 5.0V
Package / Case LFCSP
Operating Temperature -40°C to +125°C

For detailed technical specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6085 $50.4765
22+ $4.6019 $101.2418
34+ $4.4581 $151.5754
47+ $4.3143 $202.7721
60+ $4.1705 $250.2300
81+ $3.7390 $302.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess