EN
  • EN
  • DE

ADP7185ACPZN-R7

Part No ADP7185ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 500MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Negative Adjustable Output 500mA 8-LFCSP (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP (2x2)
Family Name ADP7185
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADP7185ACPZN-R7CT, 505-ADP7185ACPZN-R7DKR, 505-ADP7185ACPZN-R7TR, ADP7185ACPZN-R7TR, ADP7185ACPZN-R7DKR-ND, ADP7185ACPZN-R7CT, ADP7185ACPZN-R7DKR, ADP7185ACPZN-R7CT-ND, ADP7185ACPZN-R7TR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860354-ADP7185ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADP7185ACPZN-R7 CAD Model

Description

ADP7185ACPZN-R7: Low Dropout Linear Regulator from Analog Devices Inc.

The ADP7185ACPZN-R7 is a state-of-the-art low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component offers a perfect blend of features that make it an ideal choice for a wide range of applications, including sensitive RF or analog circuits, portable and battery-powered equipment, and precision instrumentation.

Key Features

  • Output Voltage Range: The ADP7185 provides an adjustable output voltage range from 1.2V to 5.5V, which can be set using external resistors. This flexibility allows it to cater to a variety of voltage requirements for different applications.
  • High Accuracy: With an output voltage accuracy of ±1%, the device ensures precise voltage regulation, critical for maintaining the performance of sensitive electronic circuits.
  • Low Dropout Voltage: The LDO features a low dropout voltage of just 85 mV at 200 mA load, which enhances its efficiency and allows it to maintain regulation with minimal input-to-output voltage differential.
  • Low Quiescent Current: The ADP7185ACPZN-R7 is designed for power-sensitive applications, with a low quiescent current of typically 11 μA, which helps in extending battery life in portable devices.
  • Thermal Overload and Short-Circuit Protection: The device includes built-in thermal overload protection and short-circuit protection, ensuring the safety and reliability of the regulator under extreme conditions.
  • Small Package Size: The regulator comes in a compact 8-lead LFCSP package, which is ideal for space-constrained applications.

Applications

The ADP7185ACPZN-R7 is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA/ASIC supplies
  • Data storage systems
  • Medical and healthcare equipment
  • Industrial and instrumentation platforms
  • Automotive infotainment and telematics

With its robust feature set, the ADP7185ACPZN-R7 from Analog Devices Inc. is a reliable and efficient solution for designers looking to improve the performance and extend the battery life of their electronic systems. Its precision, low power consumption, and protection features make it a top choice for engineers in a multitude of industries.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess