EN
  • EN
  • DE

ADR02ARZ-REEL

Part No ADR02ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 10mA 8-Pin SOIC N T/R / Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Parts Input Voltage (V) 7V ~ 36V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141404-ADR02ARZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADR02
Introduction Date January 25, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR02ARZ-REEL CAD Model

Description

Product Overview: ADR02ARZ-REEL from Analog Devices Inc.

The ADR02ARZ-REEL is a precision 5.0 V voltage reference device from Analog Devices Inc., renowned for its high accuracy and stability. This component is part of a series that offers a low-cost, low-dropout, and laser-trimmed IC for applications requiring a precise reference voltage. The ADR02ARZ-REEL is available in a convenient surface-mount reel packaging, making it ideal for automated manufacturing processes.

Key Features

  • High Accuracy: The ADR02ARZ-REEL boasts an impressive initial accuracy of ±0.1% and ensures minimal deviation over time and varying temperature conditions.
  • Low Temperature Coefficient: With a temperature coefficient of 10 ppm/°C, this device offers reliable performance across a wide operating temperature range.
  • Wide Input Voltage Range: The device operates with an input voltage range from 7 V to 36 V, providing flexibility for various supply conditions.
  • Low Quiescent Current: It features a low quiescent current, typically 450 µA, which is advantageous for power-sensitive applications.
  • Long-Term Stability: Demonstrating excellent long-term stability, the ADR02ARZ-REEL promises consistent performance over the product's lifespan.
  • Output Current Capability: The device can source up to 10 mA and sink up to -5 mA, accommodating a wide range of load conditions.
  • Package and Size: Offered in an 8-lead SOIC package, it has a compact footprint that is suitable for space-constrained applications.

Applications

The ADR02ARZ-REEL is versatile and can be used in various high-performance applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial automation
  • Portable instrumentation
  • Medical and healthcare equipment

Conclusion

With its combination of high accuracy, stability, and low power consumption, the ADR02ARZ-REEL from Analog Devices Inc. is an excellent choice for engineers and designers who require a reliable voltage reference for their precision applications. Its ease of integration and robust performance make it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess