EN
  • EN
  • DE

ADR02WARZ-REEL

Part No ADR02WARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage Reerences
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7V ~ 26V
Current - Supply 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADR02
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807059-ADR02WARZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADR02WARZ-REEL CAD Model

Description

Product Overview: ADR02WARZ-REEL from Analog Devices Inc.

The ADR02WARZ-REEL is a high-precision voltage reference component produced by Analog Devices Inc., a company renowned for its expertise in designing and manufacturing high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is part of the ADR02 series, which is known for its stability and accuracy, making it an ideal choice for precision data conversion in a wide range of applications.

Key Features

  • Output Voltage: The ADR02WARZ-REEL offers a fixed output voltage of 5.0V, which is essential for consistent performance in critical applications.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: Featuring a low temperature coefficient of 10 ppm/°C (max) over the industrial temperature range, the device maintains its accuracy across varying temperatures.
  • Long-Term Stability: The ADR02WARZ-REEL exhibits excellent long-term stability, which is crucial for maintaining system calibration over time.
  • Wide Operating Range: It operates over a wide supply range from 7V to 36V, providing flexibility in different power environments.
  • Low Noise: This voltage reference has a low noise specification of 1.0 μV p-p/V, which minimizes signal interference and enhances overall system performance.
  • Package Type: Supplied in a compact 8-lead SOIC package, the ADR02WARZ-REEL is suitable for space-constrained applications.

Applications

The ADR02WARZ-REEL voltage reference is designed for use in a variety of high-precision applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Battery-powered equipment
  • Industrial instrumentation
  • Medical devices
  • Automotive electronics

With its robust design and reliable performance, the ADR02WARZ-REEL from Analog Devices Inc. is an exemplary component for systems requiring a stable and precise voltage reference. Its availability in tape and reel packaging makes it suitable for automated assembly processes, facilitating large-scale production and integration into commercial products.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1465 $50.0255
18+ $5.8638 $105.5484
27+ $5.6805 $153.3735
37+ $5.4973 $203.4001
48+ $5.3140 $255.0720
63+ $4.7643 $300.1509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess